TAJC226K016SBP Capacitors by KYOCERA AVX

CAP TANTALUM 22UF 16V 2312

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low Profile

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 16V
Product Range TAJ Series
Capacitance Tolerance ± 10%
Packaging Tape & Reel
Tantalum Capacitor Case 2312 ^6032 Metric]
Operating Temperature Min -55°C

Alternative Descriptions

Cap, Tantalum, 22Uf, 16V, 2312 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC226K016SBP?

Additional datasheets, footprints and schematics for TAJC226K016SBP are listed on our Part Details page. You can also find images and similar parts to TAJC226K016SBP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC226K016SBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226K016SBP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC226K016SBP fall under?

The TAJC226K016SBP is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC226K016SBP when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226K016SBP you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC226K016SBP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJC226K016SBP have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TAJC226K016SBP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC226K016SBP often in real-time on the comparison pages.

What if I can't find stock of TAJC226K016SBP?

You can fill out our help required form which you can use to request a quote for TAJC226K016SBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay