Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
680
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
3,251
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
32
in stock
|
Buy Now | |
element14
from US$0.35
|
32
in stock
|
Buy Now | |
Farnell
from US$0.33
|
32
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 0.8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 35V |
2.2UF 35V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TAJ Series 2.2uF ▒10 % 35V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 2,2uF 35V 10% Case C | Rutronik |
SMD Chip Tantalum 2312 2.2uF 35Vdc 10% | RS |
SMD Tantalum Cap 2,2µF 35V C Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC225K035RNJ | Newark Electronics |
CAP, 2.2µF, 35V, 10%, 2312, SMD | element14 |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC225K035RNJ?
Additional datasheets, footprints and schematics for TAJC225K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC225K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC225K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC225K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC225K035RNJ fall under?
The TAJC225K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC225K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC225K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC225K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC225K035RNJ have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TAJC225K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC225K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC225K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJC225K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.