Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
232
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
TAJ Series 150 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 150Uf, 10V, 2312 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,150 uF,10 V | AVX TAJC157M010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC157M010RNJ?
Additional datasheets, footprints and schematics for TAJC157M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC157M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC157M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC157M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC157M010RNJ fall under?
The TAJC157M010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC157M010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC157M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC157M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC157M010RNJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJC157M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC157M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC157M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC157M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.