Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
TTI Europe
from US$0.42
|
8,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
4,810
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
150UF 10V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 150uF 10V 10% Case C | Rutronik |
SMD Chip Tantalum 2312 150uF 10Vdc 10% | RS |
Tantalum Capacitor, 150Uf, 10V, 10%, 2312 | Newark Electronics |
TAJ Series 150 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAPACITOR, 150uF 10V C CASE | element14 |
CAP, 150µF, 10V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC157K010RNJ?
Additional datasheets, footprints and schematics for TAJC157K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC157K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC157K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC157K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC157K010RNJ fall under?
The TAJC157K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC157K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC157K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC157K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC157K010RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rutronik, RS and Newark Electronics have stock available or on a lead time for TAJC157K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC157K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC157K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC157K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.