Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
1,724
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
120
in stock
|
Buy Now | |
element14
from US$0.57
|
120
in stock
|
Buy Now | |
Farnell
from US$0.54
|
120
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 15 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 2312 15uF 35Vdc 10% | RS |
15UF 35V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 35 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC156K035RNJ | Newark Electronics |
CAP, 15µF, 35V, 10%, 2312, SMD | element14 |
TC 15uF 35V 10% Case C | Rutronik |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 15 uF, 35 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC156K035RNJ?
Additional datasheets, footprints and schematics for TAJC156K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC156K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC156K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC156K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC156K035RNJ fall under?
The TAJC156K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC156K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC156K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC156K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC156K035RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, TTI Europe and Newark Electronics have stock available or on a lead time for TAJC156K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC156K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC156K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJC156K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.