Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.30
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
105
in stock
|
Buy Now | |
Kruse
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.7ohm |
RoHS Compliant | Yes |
15UF 20V 10% C | TTI Europe |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJC156K020RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAPA 15U 20% 20V TAN SMD 60 32 35 | Kruse |
TAJ Series 15 uF â–’10 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
CAP, TANT, 15UF, 20V, CASE C | Farnell |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC156K020RNJ?
Additional datasheets, footprints and schematics for TAJC156K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC156K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC156K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC156K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC156K020RNJ fall under?
The TAJC156K020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC156K020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC156K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC156K020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC156K020RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for TAJC156K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC156K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC156K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC156K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.