Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
120
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
154
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.8ohm |
RoHS Compliant | Yes |
15UF 16V 10% C | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 2312 15uF 16Vdc 10% | RS |
TC 15uF 16V 10% Case C | Rutronik |
Tantalum Capacitor, 15Uf, 16V, 2312 10%, Full Reel | Newark Electronics |
TAJ Series 15 uF â–’10 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor, 15 uF, 16 VDC, 20 V, +/- 10%, C, 1.8 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC156K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC156K016RNJ?
Additional datasheets, footprints and schematics for TAJC156K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC156K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC156K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC156K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC156K016RNJ fall under?
The TAJC156K016RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC156K016RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC156K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC156K016RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC156K016RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Rutronik and Newark Electronics have stock available or on a lead time for TAJC156K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC156K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC156K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC156K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.