Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TC 15uF 10V 10% Case C | Rutronik |
Tantalum Capacitor, 15Uf, 10V, 2312 10%, Full Reel | Newark Electronics |
TAJ Series 15uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,15 uF,10 V | AVX TAJC156K010RNJ | RS Americas |
15UF 10V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC156K010RNJ.?
Additional datasheets, footprints and schematics for TAJC156K010RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJC156K010RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC156K010RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC156K010RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC156K010RNJ. fall under?
The TAJC156K010RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC156K010RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC156K010RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC156K010RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC156K010RNJ. have stock available?
Authorised distributors including Avnet America, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TAJC156K010RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC156K010RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJC156K010RNJ.?
You can fill out our help required form which you can use to request a quote for TAJC156K010RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.