Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
TC 1,5uF 50V 10% Case C | Rutronik |
Tantalum Capacitor, 1.5Uf, 50V, 2312 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 1.5 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,1.5 uF,50 V | AVX TAJC155K050RNJ | RS Americas |
1.5UF 50V 10% C | TTI Europe |
Where can I find additional details, specifications and documents for a TAJC155K050RNJ?
Additional datasheets, footprints and schematics for TAJC155K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC155K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC155K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC155K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC155K050RNJ fall under?
The TAJC155K050RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC155K050RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC155K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC155K050RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC155K050RNJ have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJC155K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC155K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC155K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJC155K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.