Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.75 |
113
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
16,079
|
Buy Now | |
TTI Europe | US$0.41 |
13,000
|
Buy Now | |
Micros | US$0.36 |
9,000
|
Buy Now | |
Future Electronics | US$0.38 |
3,000
|
Buy Now | |
Avnet America | US$0.51 |
500
|
Buy Now | |
Chip One Stop | US$0.28 |
460
|
Buy Now | |
Newark Electronics | US$0.79 |
113
|
Buy Now | |
element14 | US$0.96 |
113
|
Buy Now | |
Rutronik | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.73 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
100UF 16V 10% C | TTI Europe |
Tantalum capacitor | Micros |
TAJ Series 100 uF â–’10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Taj Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC107K016RNJ | Newark Electronics |
CAP, 100µF, 16V, 10%, 2312 | element14 |
TC 100uF 16V 10% Case C | Rutronik |
Conventional MnO2,100 uF,16 V | AVX TAJC107K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC107K016RNJ?
Additional datasheets, footprints and schematics for TAJC107K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC107K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC107K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC107K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC107K016RNJ fall under?
The TAJC107K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC107K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC107K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC107K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC107K016RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Micros, Future Electronics and Avnet America have stock available or on a lead time for TAJC107K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC107K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC107K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC107K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.