TAJC107K010TNJ Capacitors by KYOCERA AVX

CAP, 100UF, 10V, TANT, CASE C

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
1,092
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
1,092
in stock
Buy Now
Logo for element14
element14
from US$0.21
1,092
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 10V, Tant, Case C | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Conventional MnO2,100 uF,10 V | AVX TAJC107K010TNJ | RS Americas
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC107K010TNJ?

Additional datasheets, footprints and schematics for TAJC107K010TNJ are listed on our Part Details page. You can also find images and similar parts to TAJC107K010TNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC107K010TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC107K010TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC107K010TNJ fall under?

The TAJC107K010TNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC107K010TNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC107K010TNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC107K010TNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJC107K010TNJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAJC107K010TNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC107K010TNJ often in real-time on the comparison pages.

What if I can't find stock of TAJC107K010TNJ?

You can fill out our help required form which you can use to request a quote for TAJC107K010TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay