Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,020
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
277,500
in stock
|
Buy Now | |
element14
from US$0.22
|
100,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
95,500
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
33,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
13,098
in stock
|
Buy Now | |
Micros
from US$0.18
|
846
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
252,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TC 100uF 10V 10% Case C | Rutronik |
CAP, 100µF, 10V, 10%, 2312, REEL | element14 |
TAJ Series 100 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
100UF 10V 10% C | TTI Europe |
Tantalum Capacitor, 100Uf, 10V, 1.2 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 2312 100uF 10Vdc 10% | RS |
Tantalum capacitor | Micros |
SMD Tantalum Cap 100µF 10V C Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 100uF, 10V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJC107K010RNJ?
Additional datasheets, footprints and schematics for TAJC107K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC107K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC107K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC107K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC107K010RNJ fall under?
The TAJC107K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC107K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC107K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC107K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC107K010RNJ have stock available?
Authorised distributors including Rutronik, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for TAJC107K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC107K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC107K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC107K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.