Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
27,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
18,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
607
in stock
|
Buy Now | |
element14
from US$0.16
|
607
in stock
|
Buy Now | |
Farnell
from US$0.17
|
607
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
TAJ Series 10 uF ▒20 % 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
10UF 16V 20% C | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC106M016RNJ | Newark Electronics |
CAP, 10µF, 16V, 20%, 2312 | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Capacitor | Amar Radio Corporation |
TC 10uF 16V 20% Case C | Rutronik |
Capacitor, 10 uF, 16 VDC, 20 V, +/- 20%, C, 2 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC106M016RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC106M016RNJ?
Additional datasheets, footprints and schematics for TAJC106M016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106M016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106M016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106M016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106M016RNJ fall under?
The TAJC106M016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106M016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106M016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106M016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC106M016RNJ have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for TAJC106M016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106M016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106M016RNJ?
You can fill out our help required form which you can use to request a quote for TAJC106M016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.