Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.8ohm |
RoHS Compliant | Yes |
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.8 Oh | Future Electronics |
Tantalum Capacitor, 10Uf, 25V, 2312 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,10 uF,25 V | AVX TAJC106K025SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC106K025SNJ?
Additional datasheets, footprints and schematics for TAJC106K025SNJ are listed on our Part Details page. You can also find images and similar parts to TAJC106K025SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106K025SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106K025SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106K025SNJ fall under?
The TAJC106K025SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106K025SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106K025SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106K025SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC106K025SNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAJC106K025SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106K025SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC106K025SNJ?
You can fill out our help required form which you can use to request a quote for TAJC106K025SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.