Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Tantalum Capacitor, 10Uf, 16V, 2312 10%, Full Reel | Newark Electronics |
TAJ Series 2312 10 uF â–’10% 16 V Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,10 uF,16 V | AVX TAJC106K016SNJ | RS Americas |
10UF 16V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC106K016SNJ.?
Additional datasheets, footprints and schematics for TAJC106K016SNJ. are listed on our Part Details page. You can also find images and similar parts to TAJC106K016SNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC106K016SNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC106K016SNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC106K016SNJ. fall under?
The TAJC106K016SNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC106K016SNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC106K016SNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC106K016SNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC106K016SNJ. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJC106K016SNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC106K016SNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJC106K016SNJ.?
You can fill out our help required form which you can use to request a quote for TAJC106K016SNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.