TAJC105K050SNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 1UF, 50V, 2312 10%, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.70
-
Buy Now
Logo for RS Americas RS Americas US$0.77
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 50V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 5.5ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 1Uf, 50V, 2312 10%, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Conventional MnO2,1.0 uF,50 V | AVX TAJC105K050SNJ | RS Americas
Surface Mount Tantalum Capacitor, 1 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC105K050SNJ?

Additional datasheets, footprints and schematics for TAJC105K050SNJ are listed on our Part Details page. You can also find images and similar parts to TAJC105K050SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC105K050SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC105K050SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC105K050SNJ fall under?

The TAJC105K050SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC105K050SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC105K050SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC105K050SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJC105K050SNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJC105K050SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC105K050SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJC105K050SNJ?

You can fill out our help required form which you can use to request a quote for TAJC105K050SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay