Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 5.5ohm |
RoHS Compliant | No |
Tantalum Capacitor, 1Uf, 50V, 2312 10%, Full Reel | Newark Electronics |
Cap Tant Solid 1uF 50V C CASE 10% (6 X 3.2 X 2.6mm) SMD 6032-28 5.5 Ohm 125°C T/R | Avnet America |
Conventional MnO2,1.0 uF,50 V | AVX TAJC105K050HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC105K050HNJ?
Additional datasheets, footprints and schematics for TAJC105K050HNJ are listed on our Part Details page. You can also find images and similar parts to TAJC105K050HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC105K050HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC105K050HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC105K050HNJ fall under?
The TAJC105K050HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC105K050HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC105K050HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC105K050HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC105K050HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJC105K050HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC105K050HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC105K050HNJ?
You can fill out our help required form which you can use to request a quote for TAJC105K050HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.