Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.22
Capacitance | 68µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 68UF, 10V, TANT, CASE B | element14 |
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B | Newark Electronics |
Tantalum Capacitors 68uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Pad SMD 3528-21 1.4 | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,68 uF,10 V | AVX TAJB686K010TNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB686K010TNJ?
Additional datasheets, footprints and schematics for TAJB686K010TNJ are listed on our Part Details page. You can also find images and similar parts to TAJB686K010TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB686K010TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB686K010TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB686K010TNJ fall under?
The TAJB686K010TNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJB686K010TNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB686K010TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB686K010TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB686K010TNJ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJB686K010TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB686K010TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB686K010TNJ?
You can fill out our help required form which you can use to request a quote for TAJB686K010TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.