Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 33Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx TAJB336M010TNJ | Newark Electronics |
CAP, 33µF, 10V, 20% | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,33 uF,10 V | AVX TAJB336M010TNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB336M010TNJ?
Additional datasheets, footprints and schematics for TAJB336M010TNJ are listed on our Part Details page. You can also find images and similar parts to TAJB336M010TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB336M010TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB336M010TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB336M010TNJ fall under?
The TAJB336M010TNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB336M010TNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB336M010TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB336M010TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB336M010TNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJB336M010TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB336M010TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB336M010TNJ?
You can fill out our help required form which you can use to request a quote for TAJB336M010TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.