Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,000
in stock
|
Buy Now | |
element14
from US$0.18
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
SMD Tantalum Cap 3,3µF 25V B Taped | Schukat Electronic |
Cap, 3.3Μf, 25V, 10%, Reel | Newark Electronics |
CAP, 3.3µF, 25V, 10%, REEL | element14 |
TC 3,3uF 25V 10% Case B | Rutronik |
TAJ Series 3.3 uF ▒10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,3.3 uF,25 V | AVX TAJB335K025RNJ | RS Americas |
3.3UF 25V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 3.3 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB335K025RNJ?
Additional datasheets, footprints and schematics for TAJB335K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB335K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB335K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB335K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB335K025RNJ fall under?
The TAJB335K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB335K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB335K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB335K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB335K025RNJ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for TAJB335K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB335K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB335K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJB335K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.