TAJB334K050SNJ Passive Components by KYOCERA AVX

CAPACITOR TANT, 0.33UF, 50V, 1210 10%

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.16


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.20
-
Buy Now
Logo for RS Americas RS Americas US$0.21
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.33µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1210 [3225 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 12ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 0.33Uf, 50V, 1210 10% | Newark Electronics
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Conventional MnO2,0.33 uF,50 V | AVX TAJB334K050SNJ | RS Americas
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB334K050SNJ?

Additional datasheets, footprints and schematics for TAJB334K050SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB334K050SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB334K050SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB334K050SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB334K050SNJ fall under?

The TAJB334K050SNJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TAJB334K050SNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB334K050SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB334K050SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJB334K050SNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJB334K050SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB334K050SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB334K050SNJ?

You can fill out our help required form which you can use to request a quote for TAJB334K050SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay