Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.49 |
3,875
|
Buy Now | |
Newark Electronics | US$0.34 |
2,010
|
Buy Now | |
element14 | US$0.33 |
2,010
|
Buy Now | |
Farnell | US$0.32 |
2,010
|
Buy Now | |
Chip One Stop | US$0.20 |
2,000
|
Buy Now | |
Avnet Asia | - |
10,000
|
Buy Now | |
Future Electronics | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.19 |
-
|
Buy Now | |
TTI Europe | US$0.14 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
TAJ SMT tant capacitor,Case B,50V,0.33uF | RS |
Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB334K050RNJ | Newark Electronics |
CAPACITOR, 0.33uF 50V B CASE | element14 |
CAP, 0.33µF, 50V, 10%, 1210, SMD | Farnell |
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet Asia |
TAJ Series 0.33 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
330nF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-10%, TAJ Series | AVX TAJB334K050RNJ | RS Americas |
.33UF 50V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB334K050RNJ?
Additional datasheets, footprints and schematics for TAJB334K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB334K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB334K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB334K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB334K050RNJ fall under?
The TAJB334K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB334K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB334K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB334K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB334K050RNJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TAJB334K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB334K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB334K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJB334K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.