Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
ESR | 1.6ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 220 uF ▒10% 2.5 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 220Uf, 2.5V, 1.6 Ohm, 0.1, 1210, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 2 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
220uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 2.5 VDC +/-10%, TAJ Series | AVX TAJB227K002RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB227K002RNJ?
Additional datasheets, footprints and schematics for TAJB227K002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB227K002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB227K002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB227K002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB227K002RNJ fall under?
The TAJB227K002RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB227K002RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB227K002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB227K002RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB227K002RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJB227K002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB227K002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB227K002RNJ?
You can fill out our help required form which you can use to request a quote for TAJB227K002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.