Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
70,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
70,000
in stock
|
Buy Now | |
element14
from US$0.21
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Tajb226M020Rnj Rohs Compliant: Yes |Kyocera Avx TAJB226M020RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
CAP, 22µF, 20V, 20% | element14 |
TC 22uF 20V 20% Case B | Rutronik |
TAJ Series 22 uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,22 uF,20 V | AVX TAJB226M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB226M020RNJ?
Additional datasheets, footprints and schematics for TAJB226M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226M020RNJ fall under?
The TAJB226M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB226M020RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rutronik have stock available or on a lead time for TAJB226M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJB226M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.