Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.6ohm |
RoHS Compliant | Yes |
Capacitor Tant, 22Uf, 20V, 1210 10%, Full Reel | Newark Electronics |
226K020BHB | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,22 uF,20 V | AVX TAJB226K020SNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJB226K020SNJ?
Additional datasheets, footprints and schematics for TAJB226K020SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K020SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB226K020SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K020SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB226K020SNJ fall under?
The TAJB226K020SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB226K020SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K020SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB226K020SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB226K020SNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJB226K020SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB226K020SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB226K020SNJ?
You can fill out our help required form which you can use to request a quote for TAJB226K020SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.