TAJB226K020RNJ Capacitors by KYOCERA AVX

CAP 22µF 20V 10% REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Tantalum

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
13,118
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
962,000
in stock
Buy Now
Logo for TTI Asia
TTI Asia
from US$0.14
300,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
18,000
in stock
Buy Now
Logo for element14
element14
from US$0.18
13,248
in stock
Buy Now
Logo for Micros
Micros
from US$0.11
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
99
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
18
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$0.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 20V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.8ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Last 6 months Inventory & Pricing History


Alternative Descriptions

TAJ Series 22 uF ±10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
22UF 20V 10% B 3528-21 | TTI Asia
Tantalum Capacitor, 22Uf, 20V, Case B, Reel | Newark Electronics
CAPACITOR, 22uF 20V B CASE | element14
CAP, 22µF, 20V, 10% | Farnell
Tantalum capacitor | Micros
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ? 10%, -55 ?C, 125 ?C, 1210 [3528 Metric] | Avnet America
22UF 20V 10% 3528-21 | TTI Americas
22UF 20V 10% B | TTI Europe
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB226K020RNJ?

Additional datasheets, footprints and schematics for TAJB226K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB226K020RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB226K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB226K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB226K020RNJ fall under?

The TAJB226K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB226K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB226K020RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB226K020RNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJB226K020RNJ have stock available?

Authorised distributors including Future Electronics, TTI Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJB226K020RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB226K020RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB226K020RNJ?

You can fill out our help required form which you can use to request a quote for TAJB226K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.