Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 2.2Uf, 35V, 4.2 Ohm, 0.2, 1210, Full Reel | Newark Electronics |
TAJ Series 2.2 uF ▒20% 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,2.2 uF,35 V | AVX TAJB225M035SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 35 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB225M035SNJ?
Additional datasheets, footprints and schematics for TAJB225M035SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225M035SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB225M035SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225M035SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB225M035SNJ fall under?
The TAJB225M035SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB225M035SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225M035SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB225M035SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB225M035SNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJB225M035SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB225M035SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB225M035SNJ?
You can fill out our help required form which you can use to request a quote for TAJB225M035SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.