TAJB225M025RNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 2.2UF, 25V, 4.5 OHM, 0.2, 1210, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
from US$0.15
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 25V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 2.2Uf, 25V, 4.5 Ohm, 0.2, 1210 | Newark Electronics
TAJ Series 2.2 uF â–’20% 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Conventional MnO2,2.2 uF,25 V | AVX TAJB225M025RNJ | RS Americas
2.2UF 25V 20% B | TTI Europe
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB225M025RNJ?

Additional datasheets, footprints and schematics for TAJB225M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225M025RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB225M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB225M025RNJ fall under?

The TAJB225M025RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB225M025RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225M025RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB225M025RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJB225M025RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJB225M025RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB225M025RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB225M025RNJ?

You can fill out our help required form which you can use to request a quote for TAJB225M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay