Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.27 |
9,100
|
Buy Now | |
TTI Europe | US$0.12 |
20,000
|
Buy Now | |
Future Electronics | US$0.12 |
8,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
4,890
|
Buy Now | |
Newark Electronics | US$0.18 |
4,000
|
Buy Now | |
Avnet America | US$0.18 |
4,000
|
Buy Now | |
element14 | US$0.16 |
4,000
|
Buy Now | |
Farnell | US$0.16 |
4,000
|
Buy Now | |
Schukat Electronic | US$0.15 |
3,800
|
Buy Now | |
Chip One Stop | US$0.13 |
1,821
|
Buy Now | |
Rutronik | US$0.14 |
-
|
Buy Now | |
RS Americas | US$0.15 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
2.2UF 25V 10% B | TTI Europe |
SMD Chip Tantalum 1210 2.2uF 25Vdc 10% | RS |
TAJ Series 2.2 uF ▒10% 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tajb225K025Rnj Rohs Compliant: Yes |Kyocera Avx TAJB225K025RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
CAP, 2.2µF, 25V, 10%, 1210, REEL | element14 |
SMD Tantalum Cap 2,2µF 25V B Taped | Schukat Electronic |
TC 2,2uF 25V 10% Case B | Rutronik |
Capacitor, Tantalum, 2.2 uF, 25 V, 32 V, +/-10%, B, 3.5 Ohms (Max.) @ 100 kHz | AVX TAJB225K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB225K025RNJ?
Additional datasheets, footprints and schematics for TAJB225K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB225K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB225K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB225K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB225K025RNJ fall under?
The TAJB225K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB225K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB225K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB225K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB225K025RNJ have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJB225K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB225K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB225K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJB225K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.