Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
element14
from US$0.14
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
5,150
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
15UF 16V 10% B | TTI Europe |
Cap, 15Μf, 16V, 10%, Reel | Newark Electronics |
TAJ Series 15 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 15µF, 16V, 10%, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1210 15uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Capacitor, Tantalum, 15 uF, 16 V, 20 V, +/-10%, B, 2.8 Ohms (Max.) @ 100 kHz | AVX TAJB156K016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 15 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB156K016RNJ?
Additional datasheets, footprints and schematics for TAJB156K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB156K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB156K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB156K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB156K016RNJ fall under?
The TAJB156K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB156K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB156K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB156K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB156K016RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for TAJB156K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB156K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB156K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJB156K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.