Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.7ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB107M006R.?
Additional datasheets, footprints and schematics for TAJB107M006R. are listed on our Part Details page. You can also find images and similar parts to TAJB107M006R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB107M006R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB107M006R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB107M006R. fall under?
The TAJB107M006R. is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB107M006R. when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB107M006R. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB107M006R. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB107M006R. have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for TAJB107M006R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB107M006R. often in real-time on the comparison pages.
What if I can't find stock of TAJB107M006R.?
You can fill out our help required form which you can use to request a quote for TAJB107M006R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.