Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2
in stock
|
Buy Now | |
element14
from US$0.26
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 ^3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
TAJ Series 100 uF â–’20 % 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 100Uf, 4V, 1210 20% | Newark Electronics |
TANTALUM CAPACITOR, 100UF, 4V, 1210 20% | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,100 uF,4 V | AVX TAJB107M004RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB107M004RNJ?
Additional datasheets, footprints and schematics for TAJB107M004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB107M004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB107M004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB107M004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB107M004RNJ fall under?
The TAJB107M004RNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJB107M004RNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB107M004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB107M004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB107M004RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAJB107M004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB107M004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB107M004RNJ?
You can fill out our help required form which you can use to request a quote for TAJB107M004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.