Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 100UF, 6.3V, TANT, CASE B | element14 |
Cap, 100Uf, 6.3V, Tant, Case B | Newark Electronics |
TAJB107K006TNJ | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,100 uF,6.3 V | AVX TAJB107K006TNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB107K006TNJ?
Additional datasheets, footprints and schematics for TAJB107K006TNJ are listed on our Part Details page. You can also find images and similar parts to TAJB107K006TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB107K006TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB107K006TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB107K006TNJ fall under?
The TAJB107K006TNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJB107K006TNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB107K006TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB107K006TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB107K006TNJ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJB107K006TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB107K006TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB107K006TNJ?
You can fill out our help required form which you can use to request a quote for TAJB107K006TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.