Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2.5ohm |
RoHS Compliant | Yes |
10UF 10V 20% B | TTI Europe |
Tantalum Capacitor, 10Uf, 10V, 1210 20%, Full Reel | Newark Electronics |
TAJ Series 10 uF ▒20% 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,10 uF,10 V | AVX TAJB106M010SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB106M010SNJ?
Additional datasheets, footprints and schematics for TAJB106M010SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106M010SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106M010SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106M010SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106M010SNJ fall under?
The TAJB106M010SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106M010SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106M010SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106M010SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB106M010SNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS Americas and Avnet America have stock available or on a lead time for TAJB106M010SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106M010SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106M010SNJ?
You can fill out our help required form which you can use to request a quote for TAJB106M010SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.