TAJB106M006SNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 10UF, 6.3V, 1210 20%, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 3ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 10Uf, 6.3V, 1210 20%, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Conventional MnO2,10 uF,6.3 V | AVX TAJB106M006SNJ | RS Americas
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB106M006SNJ?

Additional datasheets, footprints and schematics for TAJB106M006SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106M006SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB106M006SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106M006SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB106M006SNJ fall under?

The TAJB106M006SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB106M006SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106M006SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB106M006SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJB106M006SNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJB106M006SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB106M006SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB106M006SNJ?

You can fill out our help required form which you can use to request a quote for TAJB106M006SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay