Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.08
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 2.8ohm |
RoHS Compliant | Yes |
TAJ Series 10 uF â–’10% 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 10uF 16V 10% Case B | Rutronik |
Capacitor Tant, 10Uf, 16V, 1210 10%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Conventional MnO2,10 uF,16 V | AVX TAJB106K016SNJ | RS Americas |
10UF 16V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB106K016SNJ?
Additional datasheets, footprints and schematics for TAJB106K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB106K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB106K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB106K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB106K016SNJ fall under?
The TAJB106K016SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB106K016SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB106K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB106K016SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJB106K016SNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJB106K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB106K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB106K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJB106K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.