Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
9,370
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,979
in stock
|
Buy Now | |
element14
from US$0.33
|
1,979
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,979
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD Chip Tantalum 1210 1uF 50Vdc 10% | RS |
TC 1,0uF 50V 10% Case B | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 1 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TAJB105K050RNJ | Newark Electronics |
CAP, 1µF, 50V, 10% | element14 |
Conventional MnO2,1.0 uF,50 V | AVX TAJB105K050RNJ | RS Americas |
1.0UF 50V 10% B | TTI Europe |
Surface Mount Tantalum Capacitor, 1 uF, 50 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJB105K050RNJ?
Additional datasheets, footprints and schematics for TAJB105K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJB105K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJB105K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB105K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJB105K050RNJ fall under?
The TAJB105K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJB105K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB105K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJB105K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJB105K050RNJ have stock available?
Authorised distributors including RS, Rutronik, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for TAJB105K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJB105K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJB105K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJB105K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.