TAJB105K035SNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 1UF, 35V, 1210 10%, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.08


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.08
8,000
Buy Now
Logo for RS Americas RS Americas US$0.18
-
Buy Now
Logo for TTI Europe TTI Europe US$0.08
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 35V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 6.5ohm
RoHS Compliant Yes

Alternative Descriptions

1uF 35V B CASE 10% - Tantalum Capacitors | Future Electronics
Tantalum Capacitor, 1Uf, 35V, 1210 10%, Full Reel | Newark Electronics
Conventional MnO2,1.0 uF,35 V | AVX TAJB105K035SNJ | RS Americas
1.0UF 35V 10% B | TTI Europe
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJB105K035SNJ?

Additional datasheets, footprints and schematics for TAJB105K035SNJ are listed on our Part Details page. You can also find images and similar parts to TAJB105K035SNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJB105K035SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJB105K035SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJB105K035SNJ fall under?

The TAJB105K035SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJB105K035SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJB105K035SNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJB105K035SNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJB105K035SNJ have stock available?

Authorised distributors including Future Electronics, Newark Electronics, RS Americas, TTI Europe and Avnet America have stock available or on a lead time for TAJB105K035SNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJB105K035SNJ often in real-time on the comparison pages.

What if I can't find stock of TAJB105K035SNJ?

You can fill out our help required form which you can use to request a quote for TAJB105K035SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay