Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case A | Newark Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,6.8 uF,20 V | AVX TAJA685K020TNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJA685K020TNJ?
Additional datasheets, footprints and schematics for TAJA685K020TNJ are listed on our Part Details page. You can also find images and similar parts to TAJA685K020TNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA685K020TNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA685K020TNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA685K020TNJ fall under?
The TAJA685K020TNJ is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TAJA685K020TNJ when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA685K020TNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA685K020TNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA685K020TNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAJA685K020TNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA685K020TNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA685K020TNJ?
You can fill out our help required form which you can use to request a quote for TAJA685K020TNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.