Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
22,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
11,980
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
element14
from US$0.11
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,500
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
6.8UF 10V 10% A | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAJ Series 6.8 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 6.8Μf, 10V, 10%, 1206, Reel | Newark Electronics |
CAP, 6.8µF, 10V, 10%, 1206, REEL | element14 |
SMD Tantalum Cap 6,8µF 10V A Taped | Schukat Electronic |
CAPA 6U8 20% 10V TAN SMD 32 16 16 | Kruse |
TC 6,8uF 10V 10% Case A | Rutronik |
Surface Mount Tantalum Capacitor, 6.8 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,6.8 uF,10 V | AVX TAJA685K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA685K010RNJ?
Additional datasheets, footprints and schematics for TAJA685K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA685K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA685K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA685K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA685K010RNJ fall under?
The TAJA685K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA685K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA685K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA685K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA685K010RNJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TAJA685K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA685K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA685K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA685K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.