Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 4.7Μf, 16V, 10% | Newark Electronics |
CAP, 4.7µF, 16V, 10% | element14 |
TAJ Series 4.7 uF ▒10 % 16 V Surface Mount Standard Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,4.7 uF,16 V | AVX TAJA475K016UNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJA475K016UNJ?
Additional datasheets, footprints and schematics for TAJA475K016UNJ are listed on our Part Details page. You can also find images and similar parts to TAJA475K016UNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA475K016UNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA475K016UNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA475K016UNJ fall under?
The TAJA475K016UNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA475K016UNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA475K016UNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA475K016UNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA475K016UNJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAJA475K016UNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA475K016UNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA475K016UNJ?
You can fill out our help required form which you can use to request a quote for TAJA475K016UNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.