Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
7,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
970,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
286,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
15,210
in stock
|
Buy Now | |
Farnell
from US$0.10
|
15,210
in stock
|
Buy Now | |
element14
from US$0.09
|
14,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
8,660
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
286,000
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 4.7 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 4,7uF 10V 10% Case A | Rutronik |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA475K010RNJ | Newark Electronics |
CAP, 4.7µF, 10V, 10% | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 1206 4.7uF 10Vdc 10% | RS |
SMD Tantalum Cap 4,7µF 10V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Capacitor | RS Americas |
4.7UF 10V 10% A | TTI Europe |
Where can I find additional details, specifications and documents for a TAJA475K010RNJ?
Additional datasheets, footprints and schematics for TAJA475K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA475K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA475K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA475K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA475K010RNJ fall under?
The TAJA475K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA475K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA475K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA475K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA475K010RNJ have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for TAJA475K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA475K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA475K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA475K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.