Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJA474K050RNJ | Newark Electronics |
Cap Tant Solid 0.47uF 50V A CASE 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 0.47 uF, 50 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,0.47 uF,50 V | AVX TAJA474K050RNJ | RS Americas |
97M6413 | element14 |
TANTALUM CAPACITOR, 0.47UF, 50V, 9.5 OHM, 0.1, 1206 | Farnell |
Surface Mount Tantalum Capacitor, 0.47 uF, 50 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA474K050RNJ?
Additional datasheets, footprints and schematics for TAJA474K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA474K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA474K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA474K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA474K050RNJ fall under?
The TAJA474K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA474K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA474K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA474K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA474K050RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJA474K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA474K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA474K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJA474K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.