Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TC 3,3uF 6,3V 20% Case A | Rutronik |
Tantalum Capacitor, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206 | Newark Electronics |
TAJ Series 3.3 uF â–’20% 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,3.3 uF,6.3 V | AVX TAJA335M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA335M006RNJ.?
Additional datasheets, footprints and schematics for TAJA335M006RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJA335M006RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA335M006RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA335M006RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA335M006RNJ. fall under?
The TAJA335M006RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA335M006RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA335M006RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA335M006RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJA335M006RNJ. have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJA335M006RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA335M006RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJA335M006RNJ.?
You can fill out our help required form which you can use to request a quote for TAJA335M006RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.