Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
4,100
|
Buy Now | |
Future Electronics | US$0.07 |
4,000
|
Buy Now | |
element14 | US$0.08 |
4,000
|
Buy Now | |
Farnell | US$0.09 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
2,118
|
Buy Now | |
TTI Europe | US$0.06 |
2,000
|
Buy Now | |
Newark Electronics | US$0.14 |
1,892
|
Buy Now | |
RS Americas | US$0.27 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
SMD Chip Tantalum 1206 3.3uF 10Vdc 10% | RS |
TAJ Series 3.3 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAP, 3.3µF, 10V, 10%, 1206, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
3.3UF 10V 10% A | TTI Europe |
Surface Mount Tantalum Capacitor, Taj Series, 3.3 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA335K010RNJ | Newark Electronics |
Conventional MnO2,3.3 uF,10 V | AVX TAJA335K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 3.3 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA335K010RNJ?
Additional datasheets, footprints and schematics for TAJA335K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA335K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA335K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA335K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA335K010RNJ fall under?
The TAJA335K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA335K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA335K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA335K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA335K010RNJ have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TAJA335K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA335K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA335K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA335K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.