Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
29,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
14,044
in stock
|
Buy Now | |
element14
from US$0.11
|
14,044
in stock
|
Buy Now | |
Farnell
from US$0.10
|
14,044
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 22 F, 10%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TAJA226K006RNJ | Newark Electronics |
CAP, 22µF, 6.3V, 10%, 1206, SMD | element14 |
SMD Chip Tantalum 1206 22uF 6.3Vdc 10% | RS |
SMD Tantalum Cap 22µF 6,3V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TC 22uF 6,3V 10% Case A | Rutronik |
TAJ Series 22 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
AVX Tantalum Capacitor, 22uF, 6.3V, 10% | Distrelec |
22UF 6.3V 10% A | TTI Europe |
Where can I find additional details, specifications and documents for a TAJA226K006RNJ?
Additional datasheets, footprints and schematics for TAJA226K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA226K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA226K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA226K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA226K006RNJ fall under?
The TAJA226K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA226K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA226K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA226K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA226K006RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TAJA226K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA226K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA226K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJA226K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.