Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 6.5ohm |
RoHS Compliant | No |
Tantalum Capacitor, 2.2Uf, 16V, 1206 20% | Newark Electronics |
Cap Tant Solid 2.2uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) SMD 3216-18 6.5 Ohm 125°C T/R | Avnet America |
Conventional MnO2,2.2 uF,16 V | AVX TAJA225M016HNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJA225M016HNJ?
Additional datasheets, footprints and schematics for TAJA225M016HNJ are listed on our Part Details page. You can also find images and similar parts to TAJA225M016HNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA225M016HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA225M016HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA225M016HNJ fall under?
The TAJA225M016HNJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TAJA225M016HNJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA225M016HNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA225M016HNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA225M016HNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJA225M016HNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA225M016HNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA225M016HNJ?
You can fill out our help required form which you can use to request a quote for TAJA225M016HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.