Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
124,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 7ohm |
TAJ Series 2.2 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
2.2UF 10V 20% A | TTI Europe |
Tantalum Capacitors-Solid SMD 10V 2.2uF 20% | Rapid Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TC 2,2uF 10V 20% Case A | Rutronik |
Tantalum Capacitor, 2.2Uf, 10V, 1206 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,2.2 uF,10 V | AVX TAJA225M010RNJ | RS Americas |
CAP, 2.2µF, 10V, 20%, 1206, SMD | Farnell |
Where can I find additional details, specifications and documents for a TAJA225M010RNJ?
Additional datasheets, footprints and schematics for TAJA225M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA225M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA225M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA225M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA225M010RNJ fall under?
The TAJA225M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA225M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA225M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA225M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA225M010RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for TAJA225M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA225M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA225M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJA225M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.