Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
TAJ Series 1206 2.2 uF 16 V ▒10% SMT Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor Tant, 2.2Uf, 16V, 6.5 Ohm, 0.1, 1206 | Newark Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,2.2 uF,16 V | AVX TAJA225K016SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA225K016SNJ?
Additional datasheets, footprints and schematics for TAJA225K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJA225K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA225K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA225K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA225K016SNJ fall under?
The TAJA225K016SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA225K016SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA225K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA225K016SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJA225K016SNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJA225K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA225K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA225K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJA225K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.