Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 18ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 0.22Uf, 35V, 1206 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.22 uF, 35 V, 20%, -55 C, 125 C, 1206 3216-1 | Future Electronics |
Surface Mount Tantalum Capacitor, 0.22 uF, 35 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Conventional MnO2,0.22 uF,35 V | AVX TAJA224M035RNJ | RS Americas |
CAP, 0.22µF, 35V, 20% | element14 |
Surface Mount Tantalum Capacitor, 0.22 uF, 35 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJA224M035RNJ?
Additional datasheets, footprints and schematics for TAJA224M035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJA224M035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJA224M035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJA224M035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJA224M035RNJ fall under?
The TAJA224M035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJA224M035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJA224M035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJA224M035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJA224M035RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJA224M035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJA224M035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJA224M035RNJ?
You can fill out our help required form which you can use to request a quote for TAJA224M035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.